EN
  • EN
  • DE

LM4952TS

Part No LM4952TS
Manufacturer National Semiconductor (TI)
Description 3.1W Stereo-SE Audio Power Amplifier with DC Volume Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200159-LM4952TS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4952TS CAD Model

Description

The LM4952TS is a high-power audio amplifier designed by National Semiconductor (now Texas Instruments). It's a stereo 3W Class D audio power amplifier primarily intended for driving speakers in portable devices, laptops, and other audio applications. It combines high efficiency with a small footprint, making it ideal for space-constrained applications.

Applications

  • Laptop Computers: Used to drive the built-in speakers, providing clear and loud audio output.
  • Portable Audio Players: Integrated into portable audio players to power headphones or small external speakers.
  • Mobile Phones: Used for hands-free speakerphone functionality and audio playback.
  • Tablet Computers: Employed to enhance the audio experience through built-in speakers.
  • Multimedia Speakers: Utilized in small multimedia speaker systems for computers and other audio devices.

Features

  • Stereo Class D Amplifier: Offers high efficiency, minimizing power consumption and heat generation.
  • 3W Output Power: Delivers 3W of power per channel into 4Ω speakers.
  • Low THD+N: Provides low total harmonic distortion plus noise for clear and accurate audio reproduction.
  • Integrated Shutdown Mode: Includes a shutdown mode to reduce power consumption when the amplifier is not in use.
  • Short-Circuit Protection: Features short-circuit and thermal overload protection to prevent damage.
  • Small Package: Available in a small TSSOP package for space-constrained applications.

Benefits

  • High Efficiency: Class D operation maximizes battery life in portable devices.
  • High Output Power: Provides sufficient power to drive small speakers with loud and clear sound.
  • Low Distortion: Ensures high-fidelity audio reproduction for an enhanced listening experience.
  • Protection Features: Protects the amplifier from damage due to short circuits and thermal overloads.
  • Compact Size: Small package allows for easy integration into space-constrained applications.

Technical Specifications

Specific technical specifications for the LM4952TS include:

  • Output Power: 3W per channel into 4Ω.
  • THD+N: 0.1% at 1W.
  • Operating Voltage: 2.4V to 5.5V.
  • Shutdown Current: 1 μA.
  • Package Type: TSSOP-20.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,474 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess