EN
  • EN
  • DE

LM4990MM

Part No LM4990MM
Manufacturer National Semiconductor (TI)
Description 2 Watt Audio Power Amplifier with Selectable Shutdown Logic Level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200168-LM4990MM
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4990MM CAD Model

Description

The LM4990MM is a Boomer® high performance audio power amplifier from National Semiconductor (now Texas Instruments). It's designed to deliver high-quality audio amplification for portable devices and other applications requiring efficient power usage. This amplifier is commonly used in cell phones, laptops, and other audio devices to provide clear and loud sound output.

Applications

  • Cell Phones
  • Laptops
  • Portable Audio Players
  • Speakerphones
  • Other Portable Audio Devices

Features

  • High Output Power (1W into 8Ω)
  • Low THD+N (0.01% at 1kHz)
  • Integrated Shutdown Mode
  • Short Circuit Protection
  • Thermal Overload Protection
  • Available in MSOP Package

Benefits

  • Loud and clear audio output for portable devices.
  • High fidelity sound reproduction with minimal distortion.
  • Extended battery life due to efficient power usage and integrated shutdown mode.
  • Protection against damage from short circuits and overheating.
  • Compact design suitable for space-constrained applications because of the MSOP package.

Technical Specifications

The LM4990MM can deliver 1W of continuous power into an 8Ω load with minimal distortion. The total harmonic distortion plus noise (THD+N) is typically 0.01% at 1kHz. The supply voltage range is usually between 2.4V and 5.5V. The shutdown mode reduces current consumption to a very low level. The device is housed in an MSOP (Mini Small Outline Package). The gain can be adjusted using external resistors. The operating temperature range typically covers consumer electronics requirements.

This audio amplifier provides a balance of high performance, low power consumption, and protection features, making it a popular choice for portable audio applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6491 $58.4190
195+ $0.6075 $118.4625
300+ $0.5867 $176.0100
425+ $0.5440 $231.2000
555+ $0.5232 $290.3760
690+ $0.5024 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess