EN
  • EN
  • DE

TLP2362(TPL

Part No TLP2362(TPL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1132+
Reference case SOP5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727867-TLP2362(TPL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2362(TPL CAD Model

Description

The TLP2362(TPL is a high-speed, logic-output photocoupler from Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between input and output circuits, commonly used in applications where safety or noise immunity is critical. This photocoupler features high-speed operation and a compact package, making it suitable for various industrial and communication applications.

Applications

  • Digital Logic Isolation: Used to isolate digital circuits from high-voltage or noisy environments.
  • Microprocessor Input/Output Isolation: Provides isolation between microprocessors and external devices.
  • Programmable Logic Controllers (PLCs): Integrated into PLCs for isolating control signals.
  • Power Supply Control: Used in power supplies to isolate control circuitry from the main power line.
  • Data Communication Systems: Employed in data communication interfaces to isolate data lines.

Features

  • High-Speed Operation: Fast switching speeds for high-frequency applications.
  • Logic Output: Direct compatibility with digital logic circuits.
  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • Compact Package: Small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for various industrial environments.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect users and equipment from high voltages.
  • Improved Noise Immunity: Isolates circuits from noise and interference, ensuring reliable operation.
  • Simplified Design: Direct logic output simplifies interface design.
  • Reduced Board Space: Compact package minimizes board space requirements.
  • Increased System Reliability: Prevents damage to sensitive circuits due to voltage spikes or noise.

Additional Details

The TLP2362(TPL typically features a propagation delay time of around 100 ns, allowing for high-speed data transmission. The isolation voltage is typically 3750 Vrms, providing excellent electrical isolation. The device operates with a supply voltage of 3V to 5.5V, making it compatible with various logic families. The operating temperature range is typically -40°C to +100°C, making it suitable for industrial applications.

The logic output is designed to directly interface with TTL and CMOS logic circuits, simplifying the design process. The compact SO6 package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The TLP2362(TPL is compliant with various safety standards, ensuring its suitability for safety-critical applications.

Toshiba Semiconductor and Storage is a leading provider of optocouplers and other semiconductor devices, and the TLP2362(TPL benefits from Toshiba's expertise in optoelectronic technology. The TLP2362(TPL is a reliable and high-performance photocoupler that is suitable for a wide range of applications requiring electrical isolation and high-speed operation.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
335+ $0.3005 $100.6675
520+ $0.2904 $151.0080
745+ $0.2700 $201.1500
965+ $0.2599 $250.8035
1,205+ $0.2497 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess