EN
  • EN
  • DE

LM5009AMMX

Part No LM5009AMMX
Manufacturer National Semiconductor (TI)
Catalog Misc Products
Description 100V, 150 mA Constant On-Time Buck Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827859-LM5009AMMX
Ultra Librarian 3D Model Ultra Librarian LM5009AMMX CAD Model

Description

The LM5009AMMX is a step-down switching regulator from Texas Instruments (formerly National Semiconductor), designed to efficiently convert a higher DC voltage to a lower DC voltage. It's a highly integrated device, minimizing the need for external components and simplifying the design process for power supply applications. The regulator operates over a wide input voltage range, making it suitable for various industrial and automotive applications.

Applications:

  • Automotive Power Supplies: Used in car infotainment systems, engine control units, and other automotive electronics that require stable and efficient voltage regulation.
  • Industrial Control Systems: Powers sensors, microcontrollers, and communication modules in industrial automation equipment.
  • Telecommunications Equipment: Supplies power to network devices and communication infrastructure.
  • Point-of-Load Regulation: Provides localized voltage regulation for sensitive electronic components on a circuit board.
  • Battery-Powered Devices: Efficiently converts battery voltage to the required voltage for portable devices.

Features:

  • Wide Input Voltage Range: Operates from a wide range of input voltages, providing flexibility in various power supply configurations.
  • High Efficiency: Delivers high efficiency across a wide load range, minimizing power losses and heat dissipation.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Integrated High-Side MOSFET: Simplifies the design and reduces the number of external components required.
  • Frequency Foldback and Thermal Shutdown Protection: Protects the regulator from overcurrent and overtemperature conditions.
  • Current Limit Protection: Prevents the output current from exceeding a safe level.
  • Enable Pin: Allows the regulator to be turned on and off remotely.

Benefits:

  • Simplified Design: The high level of integration reduces the number of external components and simplifies the design process.
  • High Efficiency: Minimizes power losses and heat dissipation, leading to improved energy efficiency.
  • Robust Protection: Built-in protection features ensure reliable operation in harsh environments.
  • Flexibility: The adjustable output voltage and wide input voltage range provide flexibility for various applications.
  • Reduced Board Space: The small package size allows for compact designs.

Technical Specifications:

The LM5009AMMX typically operates with an input voltage range of 6V to 75V. It offers adjustable output voltage with a switching frequency usually around 500 kHz. The device features a typical efficiency of over 90% depending on the input/output voltage ratio and load conditions. It is available in a thermally enhanced package to facilitate heat dissipation. Refer to the manufacturer's datasheet for detailed electrical characteristics and performance graphs.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1071 $55.3550
100+ $1.0357 $103.5700
150+ $1.0000 $150.0000
220+ $0.9286 $204.2920
280+ $0.8929 $250.0120
350+ $0.8572 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess