EN
  • EN
  • DE

LM5022MME

Part No LM5022MME
Manufacturer National Semiconductor (TI)
Description 60V Low Side Controller for Boost and SEPIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200224-LM5022MME
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5022MME CAD Model

Description

The LM5022MME is a 100V, Current Mode Active Clamp PWM Controller from Texas Instruments. It is designed for high-performance isolated power converters, such as those used in telecom, industrial, and automotive applications. The active clamp topology improves efficiency and reduces voltage stress on the MOSFETs.

Applications

  • Telecom power supplies
  • Industrial power supplies
  • Automotive power systems
  • Isolated DC-DC converters
  • Power over Ethernet (PoE) applications

Features

  • Active clamp control for higher efficiency
  • 100V maximum input voltage
  • Current mode control
  • Programmable oscillator frequency
  • Adjustable duty cycle limit
  • Integrated high-voltage start-up regulator
  • Over-voltage and over-current protection
  • Thermal shutdown protection

Benefits

  • Improves efficiency and reduces MOSFET voltage stress with active clamp topology.
  • Supports a wide range of input voltages up to 100V.
  • Provides stable and reliable operation with current mode control.
  • Allows customization of the switching frequency for optimal performance.
  • Protects the converter from damage due to over-voltage, over-current, and over-temperature conditions.
  • Simplifies design with an integrated high-voltage start-up regulator.

Additional Details

The LM5022MME leverages an active clamp topology to achieve higher efficiency and reduce voltage stress on the primary MOSFET. The current-mode control architecture offers excellent line and load regulation. The integrated high-voltage start-up regulator eliminates the need for an external start-up circuit, simplifying the design process. Programmable oscillator frequency allows designers to optimize the switching frequency for efficiency and component size. Comprehensive protection features, including over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, ensure robust and reliable operation. The adjustable duty cycle limit provides flexibility to optimize the power converter for different operating conditions. The LM5022MME is well-suited for applications requiring high efficiency, robust performance, and compact size.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2258 $55.1610
90+ $1.1483 $103.3470
140+ $1.1095 $155.3300
195+ $1.0319 $201.2205
255+ $0.9931 $253.2405
315+ $0.9543 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,210 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess