EN
  • EN
  • DE

LM5025BMTC

Part No LM5025BMTC
Manufacturer National Semiconductor (TI)
Description Active Clamp Voltage Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200228-LM5025BMTC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5025BMTC CAD Model

Description

The LM5025B is a highly integrated PWM controller with built-in high voltage start-up regulator ideally suited for implementing off-line and/or isolated power converters. It incorporates all of the features necessary to implement various topologies such as Flyback, Forward, Push-Pull, Half-Bridge and Full-Bridge power converters. The LM5025B features include current mode control, programmable oscillator frequency, soft-start, under-voltage lockout, over-voltage protection, cycle-by-cycle current limit and thermal shutdown.

Applications:

  • Off-Line Power Supplies: Converting AC mains voltage to regulated DC voltages.
  • Isolated Power Converters: Providing electrical isolation between input and output.
  • Flyback Converters: Used in low-power isolated power supplies.
  • Forward Converters: Suitable for medium-power isolated power supplies.
  • Push-Pull Converters: Utilized in high-power isolated power supplies.
  • Half-Bridge Converters: Used in medium to high-power isolated power supplies.
  • Full-Bridge Converters: Employed in high-power isolated power supplies.

Features:

  • PWM Controller: Generates Pulse Width Modulated (PWM) signals for controlling power switches.
  • High Voltage Start-Up Regulator: Enables direct start-up from a high voltage DC source.
  • Current Mode Control: Provides inherent cycle-by-cycle current limiting.
  • Programmable Oscillator Frequency: Allows adjustment of the switching frequency.
  • Soft-Start: Gradually increases the output voltage during start-up.
  • Under-Voltage Lockout (UVLO): Prevents operation below a minimum input voltage.
  • Over-Voltage Protection (OVP): Protects against excessive output voltage.
  • Cycle-by-Cycle Current Limit: Limits the current in each switching cycle.
  • Thermal Shutdown: Protects the device from overheating.

Benefits:

  • Versatile: Suitable for various power converter topologies.
  • Integrated: Reduces component count and simplifies design.
  • Protected: Includes multiple protection features for reliable operation.
  • Adjustable: Programmable oscillator frequency allows for optimization.
  • Efficient: Current mode control improves efficiency.

Additional Details:

The LM5025BMTC typically comes in a TSSOP package. The 'MTC' suffix indicates the package type and temperature range. Key specifications include input voltage range, operating frequency range, and output drive capability. Refer to the Texas Instruments (formerly National Semiconductor) datasheet for detailed electrical characteristics, application circuits, and layout recommendations. Proper component selection and PCB layout are crucial for achieving optimal performance and reliability.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,470 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess