EN
  • EN
  • DE

SQD07N25-350H-GE3

Part No SQD07N25-350H-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192737-SQD07N25-350H-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD07N25-350H-GE3 CAD Model

Description

The SQD07N25-350H-GE3 is a robust N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for high-efficiency switching applications, offering excellent performance characteristics and reliability. Vishay is a reputable manufacturer known for its wide range of semiconductor components, and this MOSFET reflects their commitment to quality and performance.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels efficiently.
  • Motor Control: Employed in motor control circuits for precise speed and torque control.
  • Power Inverters: Utilized in power inverters to convert DC power to AC power.
  • Power Supplies: Integrated into power supplies for efficient voltage regulation and switching.
  • Lighting Control: Used in LED lighting and other lighting control applications for efficient power management.

Features

  • N-Channel MOSFET: Provides efficient switching characteristics with low on-resistance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Avalanche Energy: Withstands high avalanche energy, providing robustness and reliability.
  • Fast Switching Speed: Enables high-frequency switching operation for improved efficiency.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Enhanced Reliability: High avalanche energy rating ensures robustness and long-term performance.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.
  • Simplified Circuit Design: Fast switching speed allows for efficient operation in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SQD07N25-350H-GE3 features a silicon-based semiconductor material with advanced manufacturing techniques to achieve optimal performance. The device is typically available in a through-hole or surface-mount package, depending on the specific application requirements. The technical specifications, such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)), should be carefully reviewed in the manufacturer's datasheet to ensure proper selection for the intended application. The device is designed to operate within specified temperature ranges and voltage limits, and adherence to these specifications is crucial for ensuring reliable operation. Vishay's rigorous quality control processes ensure that the SQD07N25-350H-GE3 meets the demanding requirements of modern power electronics applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess