EN
  • EN
  • DE

RJP4301APP

Part No RJP4301APP
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description Nch IGBT for Strobe Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243134-RJP4301APP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP4301APP CAD Model

Description

The RJP4301APP is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Renesas Electronics America. IGBTs are semiconductor devices primarily used for high-voltage, high-current switching applications, combining the advantages of MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) and bipolar junction transistors (BJTs).

Applications:

  • Motor control: Used in variable frequency drives (VFDs) for controlling AC motors in industrial applications.
  • Power inverters: Employed in solar inverters, UPS (Uninterruptible Power Supply) systems, and welding equipment.
  • Induction heating: Integrated into induction heating systems for industrial and commercial cooking applications.
  • Power factor correction (PFC): Used in PFC circuits to improve the efficiency of power supplies.
  • Welding machines: Provides the necessary high-current switching for arc welding processes.

Features:

  • High voltage capability: Designed to handle high voltage levels, typically in the range of several hundred volts.
  • High current capability: Capable of switching large currents, making it suitable for high-power applications.
  • Low on-state voltage: Offers a low on-state voltage drop, minimizing power dissipation and improving efficiency.
  • Fast switching speed: Provides fast switching speeds, enabling efficient operation in high-frequency applications.
  • Gate drive simplicity: Requires a simple gate drive circuit, simplifying system design.

Benefits:

  • High efficiency: Low on-state voltage and fast switching speeds contribute to high overall efficiency.
  • Reduced power loss: Minimizes power dissipation, reducing the need for cooling and improving system reliability.
  • Simplified design: Simple gate drive requirements simplify the design and implementation of power electronic systems.
  • Improved system performance: Fast switching speeds enable high-frequency operation and improved system response.
  • Enhanced reliability: Robust design and over-temperature protection ensure reliable operation in demanding environments.

The RJP4301APP IGBT typically comes in a discrete package and is designed to be mounted on a heat sink to dissipate heat generated during operation. The datasheet provides detailed specifications on its electrical characteristics, thermal resistance, and safe operating area.

You May Also Be Interested in

IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess