EN
  • EN
  • DE

LM5025BMTCX

Part No LM5025BMTCX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Voltage Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200229-LM5025BMTCX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5025BMTCX CAD Model

Description

The LM5025B is a highly integrated PWM (Pulse Width Modulation) controller designed for isolated power converter applications. It is specifically optimized for use in flyback, forward, and push-pull converter topologies. This controller incorporates numerous features to simplify the design and improve the performance of isolated power supplies. The 'MTCX' likely refers to the package and temperature rating.

Applications:

  • Isolated power supplies: Used in a wide range of isolated power supply applications, including AC-DC adapters, DC-DC converters, and battery chargers.
  • Flyback converters: Specifically designed to drive flyback converters in applications requiring isolation.
  • Forward converters: Supports forward converter topologies for efficient power transfer.
  • Push-pull converters: Can be used in push-pull converter designs for high-power applications.
  • Industrial power supplies: Used in industrial equipment requiring robust and reliable power supplies.
  • Telecom power supplies: Provides power for telecommunications equipment.

Features:

  • Voltage mode control: Provides stable and predictable control of the output voltage.
  • Current sense input: Allows for precise current limiting and overcurrent protection.
  • Programmable oscillator frequency: Allows optimization of the switching frequency for different applications.
  • Adjustable duty cycle limit: Limits the maximum duty cycle to prevent transformer saturation.
  • Soft-start function: Minimizes inrush current during startup.
  • Overvoltage protection: Protects against output overvoltage conditions.
  • Undervoltage lockout (UVLO): Prevents operation at low input voltages.

Benefits:

  • Simplified design: Integrated features simplify the design process and reduce component count.
  • Improved performance: Voltage mode control provides stable and predictable operation.
  • Enhanced protection: Overvoltage protection, overcurrent protection, and UVLO enhance system reliability.
  • Increased efficiency: Optimized for high-efficiency isolated power conversion.
  • Reduced BOM cost: Integrated functionality lowers the overall cost of the system.

Additional Details:

The LM5025B typically comes in a TSSOP package. It requires a single power supply within the specified voltage range. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application examples. Proper layout techniques are essential for minimizing noise and maximizing performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9585 $54.5435
25+ $4.0686 $101.7150
39+ $3.9414 $153.7146
53+ $3.8143 $202.1579
68+ $3.6871 $250.7228
91+ $3.3057 $300.8187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess