EN
  • EN
  • DE

LM5035AMHX-1

Part No LM5035AMHX-1
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM Controller with Integrated Half-Bridge and SyncFET PWM Controller with Integrated Half-Bridge and SyncFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200258-LM5035AMHX-1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5035AMHX-1 CAD Model

Description

The LM5035AMHX-1 is a highly integrated PWM controller and gate driver designed for half-bridge resonant converters. Manufactured by Texas Instruments (formerly National Semiconductor), this device simplifies the design of efficient and compact power supplies. Its primary function is to generate the necessary control signals for driving the high-side and low-side MOSFETs in a resonant half-bridge topology.

Applications:

  • High-Efficiency Power Supplies: Used in AC-DC power supplies for servers, telecom equipment, and industrial applications.
  • DC-DC Converters: Implemented in isolated DC-DC converters for various electronic systems.
  • Power Amplifiers: Can be found in the power supplies for audio and RF power amplifiers.
  • LED Lighting: Employed in high-power LED lighting systems requiring efficient power conversion.
  • Solar Inverters: Utilized in the power conversion stages of solar inverters.

Features:

  • Resonant Mode Control: Operates in resonant mode for high efficiency and reduced EMI.
  • Integrated Gate Drivers: Includes high-side and low-side gate drivers for MOSFETs, simplifying the design and reducing external component count.
  • Programmable Frequency: Allows the switching frequency to be programmed to optimize performance.
  • Adjustable Dead-Time: Offers adjustable dead-time to prevent shoot-through and optimize efficiency.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.
  • Overtemperature Protection: Provides overtemperature protection to prevent damage from overheating.
  • Undervoltage Lockout (UVLO): Incorporates UVLO to prevent operation with insufficient supply voltage.
  • Soft-Start: Features soft-start functionality to limit inrush current during startup.

Benefits:

  • High Efficiency: Resonant mode operation and integrated gate drivers contribute to high efficiency.
  • Reduced EMI: Resonant mode operation reduces EMI compared to hard-switching converters.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Reliable Operation: Built-in protection features ensure reliable operation.
  • Compact Size: Integration allows for a smaller and more compact power supply design.

Technical Specifications:

The LM5035AMHX-1 typically supports a wide input voltage range and provides precise control over the output voltage. The switching frequency can be adjusted based on the application requirements. The device is available in a thermally enhanced package to ensure reliable operation at high power levels. Detailed electrical characteristics, timing diagrams, and application circuits can be found in the Texas Instruments datasheet for the LM5035.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0042 $60.0840
47+ $2.4648 $115.8456
73+ $2.3874 $174.2802
100+ $2.3112 $231.1200
130+ $2.2338 $290.3940
174+ $2.0028 $348.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess