EN
  • EN
  • DE

LM5035CMHX

Part No LM5035CMHX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM Controller with Integrated Half-Bridge and SyncFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200264-LM5035CMHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5035CMHX CAD Model

Description

The LM5035CMHX is a high-performance PWM controller with integrated high-voltage start-up regulator, ideal for implementing isolated power converters. Manufactured by National Semiconductor (now Texas Instruments), it is designed for half-bridge and full-bridge topologies, offering advanced features for efficient and reliable operation.

Applications:

  • Isolated DC-DC converters
  • Telecom power supplies
  • Industrial power supplies
  • Medical power supplies
  • Server power supplies

Features:

  • Integrated high-voltage start-up regulator
  • Programmable oscillator frequency
  • Current mode control
  • Programmable soft-start
  • Cycle-by-cycle current limit
  • Over-voltage protection
  • Under-voltage lockout (UVLO)
  • Maximum duty cycle limit

Benefits:

  • Simplified power supply design: Integrated features reduce the number of external components required.
  • Improved efficiency: Current mode control and programmable oscillator frequency optimize efficiency.
  • Enhanced reliability: Over-voltage protection, under-voltage lockout, and cycle-by-cycle current limit protect the device and the system.
  • Flexible operation: Programmable soft-start and maximum duty cycle limit allow for customized operation.

Additional Details:

The LM5035CMHX PWM controller is typically packaged in a small HTSSOP (Thermally Enhanced Thin Shrink Small Outline Package). It requires external components for operation, including MOSFETs, transformers, and feedback components. The part is designed for high-performance power converters where efficiency, reliability, and flexibility are critical.

Electrical Specifications:

  • Input Voltage Range: 11V to 75V
  • Operating Frequency: Up to 1 MHz (check datasheet for precise programmable range)
  • Output Voltage: Dependent on transformer turns ratio and feedback network
  • Maximum Duty Cycle: Programmable (check datasheet for precise programmable range)
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess