EN
  • EN
  • DE

LM567

Part No LM567
Manufacturer National Semiconductor (TI)
Description Tone Decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200477-LM567
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM567 CAD Model

Description

The LM567 is a general-purpose tone decoder designed by National Semiconductor (now Texas Instruments). It's a versatile integrated circuit commonly used in a variety of applications involving frequency detection and decoding. The LM567 operates by detecting a specific tone or frequency within an audio signal and providing an output signal when that tone is present. This makes it ideal for applications like remote control systems, alarm systems, and communication devices.

Applications:

  • Touch-tone decoding: Used in telephone systems and other applications where specific tones need to be recognized.
  • Frequency shift keying (FSK) decoding: Employed in data transmission systems to demodulate FSK signals.
  • Remote control systems: Used to detect specific tones transmitted by a remote control, allowing for wireless control of devices.
  • Alarm systems: Can be used to detect specific frequencies or tones that trigger an alarm.
  • Ultrasonic controls: Detects ultrasonic frequencies for remote control or sensing applications.
  • Precision oscillators: Can be configured to operate as a stable and accurate oscillator.

Features:

  • Wide frequency range: Operates over a broad frequency range, typically from DC to 500kHz.
  • Adjustable bandwidth: The bandwidth of the detection window can be adjusted to suit the specific application.
  • High immunity to noise and false triggering: Designed to minimize the impact of noise on the accuracy of tone detection.
  • Logic compatible output: Provides a logic-level output signal that is easily interfaced with other digital circuits.
  • Stable center frequency: Center frequency remains stable over a wide range of temperature and supply voltage variations.
  • Simple external components: Requires only a few external resistors and capacitors for operation.

Benefits:

  • Ease of use: Simple to configure and use, requiring minimal external components.
  • Reliable tone detection: Provides accurate and reliable tone detection, even in noisy environments.
  • Versatile: Suitable for a wide range of applications involving frequency detection and decoding.
  • Cost-effective: Relatively inexpensive component, making it an attractive solution for many applications.
  • Small size: Available in compact packages, allowing for integration into small devices.

Additional Details:

The LM567 typically requires an external resistor and capacitor to set the center frequency and bandwidth. The output signal is a logic low when the input frequency is within the detection window and a logic high when the input frequency is outside the detection window. The supply voltage range is typically 4.75V to 9V. Its ability to reliably detect specific frequencies makes it an invaluable component in various electronic designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess