EN
  • EN
  • DE

LM6152BIM

Part No LM6152BIM
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070188-LM6152BIM
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6152BIM CAD Model

Description

The LM6152BIM is a dual, low power, high slew rate operational amplifier manufactured by National Semiconductor, now Texas Instruments (TI). This op-amp is designed for applications that require both high speed and low power consumption.

Applications

  • Video amplifiers: Amplifying video signals with minimal distortion.
  • High-speed signal processing: Processing signals that require fast response times.
  • Active filters: Implementing filter circuits for signal conditioning.
  • Data acquisition systems: Converting analog signals to digital format in data acquisition systems.
  • Portable communication devices: Enhancing signal quality in low-power communication systems.

Features

  • High slew rate: Enables fast response to rapidly changing signals.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Wide bandwidth: Offers good performance over a broad range of frequencies.
  • Dual op-amp: Contains two independent op-amps in a single package.
  • Wide supply voltage range: Provides flexibility in power supply selection.

Benefits

  • Improved signal fidelity: High slew rate ensures accurate amplification of fast signals.
  • Extended battery life: Low power consumption maximizes operating time for portable devices.
  • Versatile signal processing: Wide bandwidth supports a variety of signal processing applications.
  • Space-saving design: Dual op-amp configuration reduces component count and board space.
  • Flexible power supply options: Wide supply voltage range provides design flexibility.

Additional Details

The LM6152BIM dual op-amp is a versatile component designed for applications requiring a combination of high speed and low power consumption. Its high slew rate ensures accurate amplification of rapidly changing signals, while its low power consumption makes it suitable for battery-powered devices. The device is typically available in surface-mount packages. For detailed specifications, including input offset voltage, gain-bandwidth product, and temperature ratings, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess