EN
  • EN
  • DE

LM6364N

Part No LM6364N
Manufacturer National Semiconductor (TI)
Description High Speed Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200580-LM6364N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6364N CAD Model

Description

The LM6364N is a high-speed, quad operational amplifier (op-amp) manufactured by National Semiconductor, which is now part of Texas Instruments (TI). It is designed for applications requiring high bandwidth, fast slew rate, and good DC characteristics. This op-amp is commonly used in signal conditioning, active filters, and high-speed amplification circuits.

Applications:

  • Signal Conditioning: Used to amplify and filter signals in data acquisition systems.
  • Active Filters: Implemented in active filter designs for signal shaping and noise reduction.
  • High-Speed Amplification: Suitable for amplifying high-frequency signals in communication systems.
  • Video Amplifiers: Used in video circuits for signal amplification and buffering.
  • Instrumentation Amplifiers: Forms the core of instrumentation amplifiers for precise signal measurement.

Features:

  • Quad Op-Amp: Contains four independent operational amplifiers in a single package.
  • High Slew Rate: Fast slew rate for high-speed signal processing.
  • Wide Bandwidth: Wide bandwidth for amplifying high-frequency signals.
  • Low Input Bias Current: Low input bias current for accurate signal amplification.
  • Short-Circuit Protection: Includes built-in protection against output short circuits.

Benefits:

  • High Performance: Delivers high-speed and accurate signal amplification.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • Reduced Component Count: Quad op-amp reduces the number of ICs required in a design.
  • Improved System Reliability: Short-circuit protection enhances system robustness.
  • Simplified Design: Easy to integrate into existing circuits and designs.

The LM6364N op-amp operates with a high slew rate, ensuring accurate amplification of rapidly changing signals. Its wide bandwidth allows for amplification of signals across a broad frequency range. It also features low input bias current, minimizing errors in sensitive signal measurements. The short-circuit protection feature protects the device from damage in case of output short circuits. This quad op-amp is designed for applications requiring high performance and reliability. It is packaged in a DIP (Dual In-line Package) package, simplifying prototyping and breadboarding. Furthermore, its robust construction and wide operating voltage range make it suitable for a variety of demanding applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8055 $61.2495
21+ $5.5841 $117.2661
33+ $5.4096 $178.5168
45+ $5.2351 $235.5795
58+ $5.0605 $293.5090
77+ $4.5371 $349.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess