The LM748CH is a general-purpose operational amplifier (op-amp) manufactured by National Semiconductor (now Texas Instruments). This op-amp is designed for a wide range of analog signal processing applications. It features internal frequency compensation, making it easy to use in various circuit configurations without requiring external compensation components.
Applications:
- Amplifiers (inverting, non-inverting, differential)
- Active filters
- Oscillators
- Voltage followers
- Instrumentation amplifiers
Features:
- Internal frequency compensation
- Wide supply voltage range
- High open-loop gain
- Low input bias current
- Short-circuit protection
Benefits:
- Simplified circuit design due to internal frequency compensation.
- Versatile for a wide range of applications with its wide supply voltage range.
- High gain for accurate signal amplification.
- Low input bias current minimizes errors in sensitive circuits.
- Protection against damage from short circuits.
Specifications:
The LM748CH operates with a supply voltage range of ±5V to ±15V. It has a typical open-loop gain of 90 dB. The input bias current is typically 50 nA. The slew rate is 0.5 V/µs. The operating temperature range is 0°C to +70°C. It is available in an 8-pin DIP (Dual In-line Package).
The National Semiconductor (TI) LM748CH is a versatile and reliable operational amplifier suitable for a wide range of analog signal processing applications. Its internal frequency compensation simplifies circuit design, making it a popular choice for both beginners and experienced engineers. Its robust performance and wide availability make it a valuable component in many electronic circuits.