The 54F151ALMQB is an 8-Input Multiplexer manufactured by National Semiconductor (now Texas Instruments). It is part of the 54F series of Fast TTL logic devices designed for high-performance applications. The 'ALMQB' suffix indicates a specific package and screening level, typically associated with military-grade components.
Applications
- Military and aerospace data selection
- Address decoding in memory systems
- Data routing in communication systems
- Function generation
- Control logic selection
Features
- 8-to-1 multiplexing capability
- High-speed operation
- Low input loading
- 3-state output for bused applications
- Enable input for output control
- Military temperature range
Benefits
- Efficient data selection from multiple sources
- Fast switching speeds for high-performance systems
- Reduced loading on input signals
- Simplified bus interfacing
- Flexible output control
- Reliable operation in harsh environments
Additional Details
The 54F151ALMQB selects one of eight data inputs based on the binary address applied to its select inputs. The selected data is then routed to the output. The 3-state output allows multiple multiplexers to share a common bus. The device operates from a 5V power supply, and its electrical characteristics are fully specified in the National Semiconductor (TI) datasheet. This includes propagation delays, input and output voltage levels, and power consumption. The military-grade designation ensures that the device has undergone rigorous testing and screening to meet stringent reliability requirements. The device is commonly used in applications where efficient data routing and selection are critical. The specific package type indicated by the 'ALMQB' suffix determines the physical dimensions and pinout of the device; this will affect the method of assembly and mounting.