EN
  • EN
  • DE

LM75CIMS

Part No LM75CIMS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001575-LM75CIMS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM75CIMS CAD Model

Description

The LM75CIMS is a digital temperature sensor from National Semiconductor (now Texas Instruments). It provides accurate temperature readings over a wide range, and communicates these readings digitally via the I2C interface. It's widely used in systems requiring temperature monitoring and control, particularly in embedded systems and portable devices.

Applications

  • Temperature Monitoring: Used for monitoring ambient temperature in electronic devices.
  • Thermal Management: Employed in systems requiring active thermal management to prevent overheating.
  • Industrial Control: Found in industrial control systems for monitoring and controlling process temperatures.
  • Computer Systems: Used for monitoring CPU and system temperatures in personal computers and servers.
  • Portable Devices: Employed in mobile phones, tablets, and other portable devices for temperature monitoring.

Features

  • Digital Temperature Sensor: Provides accurate temperature readings in digital format.
  • I2C Interface: Communicates with a microcontroller or other system components via the I2C protocol.
  • Wide Temperature Range: Measures temperatures over a wide range, typically from -55°C to +125°C.
  • Over-Temperature Alert: Provides an alert signal when the temperature exceeds a pre-set threshold.
  • Programmable Resolution: Allows for adjusting the resolution of temperature measurements.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Accurate Temperature Measurement: Provides precise temperature readings for reliable thermal management.
  • Simple Interface: I2C interface simplifies integration with a microcontroller.
  • Wide Operating Range: Suitable for use in a variety of environments.
  • Over-Temperature Protection: Prevents overheating and protects sensitive components.
  • Flexible Configuration: Programmable resolution allows for optimizing performance and power consumption.

Technical Specifications (Typical)

While specific values will vary, common specifications for similar devices in this family include:

  • Temperature Range: -55°C to +125°C
  • Accuracy: ±0.5°C (typical)
  • Resolution: Programmable, up to 12 bits
  • Supply Voltage: 2.7V to 5.5V
  • Operating Current: Low operating current for power saving.
  • Interface: I2C
  • Package: SOIC-8

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess