EN
  • EN
  • DE

BZX84C30TA

Part No BZX84C30TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Diode Zener 30V 350MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Height 1 mm
Impedance 80 Ω
Lead Free Contains Lead
Length 3.05 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 350 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 100 nA
Power Rating 350 mW
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 30 V
Voltage Tolerance 5 %
Weight 200.998119 mg
Width 1.4 mm
Zener Voltage 30 V
Win Source Part Number 1050440-BZX84C30TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C30TA CAD Model

Description

Product Overview: BZX84C30TA - Diodes Incorporated

The BZX84C30TA is a high-performance, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This Zener diode is ideal for providing voltage regulation and protection in a variety of electronic circuits.

Key Features

  • Zener Voltage: The BZX84C30TA offers a Zener voltage of 30V, making it suitable for a range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 350mW, this diode can handle a moderate amount of power, ensuring stability in operation.
  • Package: The diode comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into a variety of circuit designs.
  • High Stability: It provides excellent stability and reliability, a critical feature for maintaining consistent performance.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic components.
  • Operating Temperature Range: The operating temperature range of -55°C to +150°C allows the diode to function effectively in extreme environmental conditions.

Applications

The versatility of the BZX84C30TA Zener diode makes it suitable for a wide array of applications, including but not limited to:

  • Voltage regulation in consumer electronics
  • Overvoltage protection in industrial systems
  • Power management solutions
  • Back-up power circuits
  • Reference voltage sources in precision circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BZX84C30TA is manufactured with rigorous standards, ensuring that it meets the industry specifications for performance and reliability. Whether for commercial, industrial, or automotive applications, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess