EN
  • EN
  • DE

LM78H05K

Part No LM78H05K
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007002-LM78H05K
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM78H05K CAD Model

Description

The LM78H05K is a 5V, 5A positive voltage regulator manufactured by National Semiconductor, now part of Texas Instruments (TI). This regulator is designed to provide a stable and regulated 5V output voltage from a higher input voltage. It is commonly used in various electronic circuits to power sensitive components and ensure reliable operation. The 'K' suffix typically indicates that it is packaged in a TO-3 package, which is a robust metal can package designed for high power dissipation.

Applications:

  • Power Supplies: Used in linear power supplies to provide a regulated 5V output.
  • Microcontroller Power: Provides a stable 5V supply for microcontrollers and other digital circuits.
  • Logic Circuits: Powers TTL and CMOS logic circuits.
  • Battery Chargers: Used in battery charging circuits to regulate the charging voltage.
  • Industrial Control Systems: Integrated into industrial control systems to provide a stable 5V supply for sensors and actuators.

Features:

  • 5V Output: Provides a fixed 5V output voltage.
  • 5A Output Current: Capable of delivering up to 5A of output current.
  • Thermal Overload Protection: Includes thermal overload protection to prevent damage from overheating.
  • Short-Circuit Protection: Features short-circuit protection to protect the regulator from damage due to short circuits.
  • Safe Area Protection: Incorporates safe area protection to prevent damage from excessive power dissipation.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated 5V output voltage, ensuring reliable operation of electronic circuits.
  • High Output Current: Delivers sufficient current to power a wide range of devices.
  • Overload Protection: Protects the regulator from damage due to thermal overload and short circuits.
  • Simplified Design: Simplifies power supply design with its fixed output voltage and built-in protection features.
  • Robust Package: The TO-3 package provides excellent thermal dissipation for high power applications.

Additional Details:

The LM78H05K typically requires an input voltage of 7V to 25V to provide a stable 5V output. It is crucial to provide adequate heat sinking to the TO-3 package to dissipate the heat generated by the regulator. The device includes internal current limiting and thermal shutdown circuitry. Bypass capacitors are typically used on the input and output to improve stability and reduce noise. The input voltage should not exceed the maximum rated voltage to prevent damage to the regulator.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess