EN
  • EN
  • DE

TD7001BF

Part No TD7001BF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101580-TD7001BF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD7001BF CAD Model

Description

The TD7001BF is a high-efficiency synchronous buck-boost DC-DC converter IC manufactured by Toshiba Semiconductor and Storage. This converter is designed to provide a stable output voltage from a wide range of input voltages, making it suitable for various applications where power efficiency and compact size are critical.

Applications

  • Portable electronic devices: Smartphones, tablets, and other battery-powered devices.
  • Power banks: Maintaining stable output voltage during charging and discharging.
  • Industrial equipment: Powering sensors, microcontrollers, and other low-power components.
  • LED lighting: Driving LEDs with constant current and voltage.
  • Wearable devices: Smartwatches, fitness trackers, and other compact devices.

Features

  • Wide Input Voltage Range: Operates efficiently with a broad range of input voltages, typically from 2.5V to 5.5V.
  • High Efficiency: Achieves high power conversion efficiency, reducing heat dissipation and extending battery life.
  • Synchronous Rectification: Integrated synchronous rectification for improved efficiency compared to diode rectification.
  • Buck-Boost Operation: Provides stable output voltage even when the input voltage is higher or lower than the desired output voltage.
  • Compact Package: Available in a small package, minimizing PCB space requirements.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down operation when the temperature exceeds a safe limit.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, allowing for flexible configuration.

Benefits

  • Extended Battery Life: High efficiency minimizes power loss, resulting in longer battery life for portable devices.
  • Stable Output Voltage: Maintains a stable output voltage even with varying input voltage and load conditions, ensuring reliable operation of connected devices.
  • Reduced Heat Dissipation: High efficiency reduces heat generation, improving system reliability and thermal management.
  • Space Saving: Compact package allows for smaller and more compact designs.
  • Enhanced System Protection: Overcurrent and thermal shutdown protection mechanisms prevent damage to the IC and connected devices.
  • Design Flexibility: Adjustable output voltage enables customization for various applications.

Additional Details

The TD7001BF typically uses an external inductor and capacitors for operation. The switching frequency is internally set to optimize efficiency and minimize external component size. The device also features a soft-start function to limit inrush current during startup. Detailed specifications, including voltage and current ratings, switching frequency, and package dimensions, are available in the product datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess