EN
  • EN
  • DE

LM7912C

Part No LM7912C
Manufacturer National Semiconductor (TI)
Description LM79XX Series 3-Terminal Negative Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200780-LM7912C
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM7912C CAD Model

Description

The LM7912C is a three-terminal negative voltage regulator from National Semiconductor (now Texas Instruments). It's designed to provide a fixed -12V output voltage with a stable and regulated current. It is a popular choice for providing negative voltage rails in a wide array of electronic devices and circuits.

Applications:

  • Linear Power Supplies: Creates a -12V power rail from a higher voltage source.
  • Industrial Control Systems: Used in PLCs and other industrial equipment requiring negative voltages.
  • Instrumentation: Used in test and measurement equipment.
  • Audio Amplifiers: Powers analog audio circuits requiring a negative voltage supply.
  • Microprocessor Systems: Provides negative voltage for specific microprocessor applications (e.g., some memory devices).

Features:

  • Fixed Output Voltage: Provides a fixed -12V output voltage.
  • Output Current: Can supply a specified output current.
  • Internal Thermal Overload Protection: Shuts down the regulator to prevent damage if the temperature exceeds safe limits.
  • Short Circuit Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Output Transistor Safe-Area Compensation: Enhances the device's reliability under various operating conditions.

Benefits:

  • Simple to Use: Requires minimal external components.
  • Stable Output Voltage: Provides a stable and regulated -12V output.
  • Protection Features: Protects the regulator and the load from fault conditions.
  • Low Cost: A cost-effective solution for generating a negative voltage rail.
  • Reliable Performance: Offers stable and reliable operation in a variety of applications.

Additional Details:

The LM7912C typically requires only a few external capacitors for stability and transient response. The input voltage must be more negative than -12V for the regulator to function correctly. The regulator is available in various package types, including TO-220 and other through-hole and surface-mount options. The thermal overload and short-circuit protection features ensure robust operation, even under demanding conditions. Key electrical parameters include input voltage range, output voltage accuracy, output current capability, and thermal resistance. When using the LM7912C, proper heat sinking is important to prevent overheating, particularly at higher input voltages and output currents. This negative voltage regulator provides a simple and reliable way to generate a -12V rail, making it a popular choice for numerous electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess