EN
  • EN
  • DE

SSM2220SZ

Part No SSM2220SZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 36V 0.02A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 2 PNP (Dual) Matched Pair
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 36V
Max Vce (sat) 100mV @ 100μA, 1mA
Typical Gain (hFE) (Min) 80 @ 1mA, 36V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 030870-SSM2220SZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2220SZ CAD Model

Description

The SSM2220SZ is a precision matched dual NPN transistor pair that offers excellent device-to-device and pair-to-pair matching characteristics. Designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product exemplifies the company's commitment to providing superior components for audio and instrumentation applications.

Key Features

  • Outstanding Matched Transistors: The SSM2220SZ offers transistor pairs that are closely matched in DC current gain (hFE) and base-emitter voltage (VBE), ensuring high consistency and performance in differential amplifier configurations.
  • Low Noise: With a low noise figure, this component is ideal for audio preamplifiers and other applications where noise can be a critical factor.
  • High Gain Bandwidth Product: The high-frequency performance is guaranteed by a high gain bandwidth product, making the SSM2220SZ suitable for a wide range of applications, including fast signal processing circuits.
  • Thermal Tracking: The matched pair configuration allows for excellent thermal tracking, which contributes to stable performance over varying temperatures.

Applications

  • Audio Preamplifiers
  • Microphone Amplifiers
  • Phono Preamplifiers
  • Differential Amplifier Stages
  • Current Mirrors
  • Instrumentation

Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 40V Collector Current (IC) 20mA DC Current Gain (hFE) Matched to 10% Package 8-Lead SOIC

The SSM2220SZ is packaged in a compact 8-Lead SOIC, making it easy to integrate into a variety of circuit designs. Its precision and reliability make it a go-to choice for professionals looking for quality and performance in their audio and instrumentation projects.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess