EN
  • EN
  • DE

LMC660

Part No LMC660
Manufacturer National Semiconductor (TI)
Description CMOS Quad Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1201241-LMC660
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian LMC660 CAD Model

Description

The LMC660 is a precision, low-power CMOS operational amplifier manufactured by National Semiconductor (now Texas Instruments). This amplifier is designed for applications requiring high input impedance, low input bias current, and rail-to-rail output swing. It is commonly used in sensor interfacing, instrumentation, and battery-powered devices.

Applications

  • Sensor Interfacing: Used to amplify and buffer signals from various sensors, such as temperature, pressure, and light sensors.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precise signal conditioning.
  • Battery-Powered Devices: Utilized in portable devices due to its low power consumption.
  • Data Acquisition Systems: Integrated into data acquisition systems for signal amplification and filtering.
  • Medical Devices: Used in medical instrumentation for amplifying bio-signals.

Features

  • Rail-to-Rail Output: Provides maximum output voltage swing, enhancing dynamic range.
  • Low Input Bias Current: Minimizes input loading effects, ensuring accurate measurements.
  • High Input Impedance: Reduces signal attenuation and loading effects.
  • Low Power Consumption: Operates with minimal power, extending battery life.
  • Wide Operating Voltage Range: Functions reliably over a broad range of supply voltages.

Benefits

  • Improved Accuracy: Provides precise signal amplification with minimal distortion.
  • Extended Battery Life: Reduces power consumption, increasing operating time in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal modifications.
  • Enhanced Performance: Ensures stable operation under various operating conditions.
  • Increased Design Flexibility: Offers multiple configuration options for diverse applications.

Additional Details

The LMC660 operates with a supply voltage typically ranging from 3V to 15V. It is available in various package options, including DIP and SOIC, allowing for flexible board designs. The amplifier features a typical gain-bandwidth product, making it suitable for a wide range of applications. Its low input bias current and high input impedance make it ideal for interfacing with high-impedance sensors. The LMC660 is often used in precision analog circuits where accuracy and low power consumption are critical. The device's performance is characterized by its low noise, low offset voltage, and high common-mode rejection ratio (CMRR). It is a popular choice for applications requiring precision amplification and signal conditioning.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess