EN
  • EN
  • DE

LMH0040SQ

Part No LMH0040SQ
Manufacturer National Semiconductor (TI)
Description 3G, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1201362-LMH0040SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0040SQ CAD Model

Description

The LMH0040SQ is a Cable Equalizer with a built-in reclocker designed for SMPTE 292M, SMPTE 344M, and SMPTE 424M serial digital video signals. It compensates for cable losses, effectively extending the transmission distance of high-speed serial data over coaxial cables. This device is crucial for maintaining signal integrity in professional video and broadcast applications.

Applications:

  • Broadcast video equipment: Used in video routers, switchers, and distribution amplifiers.
  • Digital video recorders (DVRs): Ensures reliable recording and playback of high-definition video.
  • Security and surveillance systems: Transmits video signals over long distances in CCTV systems.
  • Medical imaging equipment: Facilitates the transmission of high-resolution images in medical diagnostic systems.
  • Video production and post-production: Supports the transmission of uncompressed video signals in editing suites and studios.

Features:

  • Automatic cable equalization: Automatically adjusts to compensate for varying cable lengths and types.
  • Integrated reclocker: Reduces jitter and improves signal quality.
  • SMPTE 292M, SMPTE 344M, and SMPTE 424M compliance: Supports a wide range of serial digital video standards.
  • Low power consumption: Minimizes heat dissipation and extends battery life in portable devices.
  • Small package size: Enables compact designs and reduces board space requirements.

Benefits:

  • Extended transmission distance: Compensates for cable losses, allowing for longer cable runs without signal degradation.
  • Improved signal quality: The integrated reclocker reduces jitter and improves signal-to-noise ratio.
  • Simplified system design: Automatic cable equalization simplifies installation and setup.
  • Reduced system cost: Eliminates the need for external equalizers and reclockers.
  • Enhanced system reliability: Robust design ensures reliable performance in demanding environments.

Additional Details:

The LMH0040SQ operates from a single 3.3V power supply and is available in a small, surface-mount package. It features programmable equalization settings and a loop-through output for monitoring the input signal. The device is designed to meet the stringent performance requirements of professional video applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess