EN
  • EN
  • DE

LMH6517SQ

Part No LMH6517SQ
Manufacturer National Semiconductor (TI)
Description Multi Standard, IF and Baseband, Dual, DVGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201454-LMH6517SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6517SQ CAD Model

Description

The LMH6517SQ is a high-performance, digitally controlled variable gain amplifier (DVGA) from Texas Instruments (formerly National Semiconductor). It is designed for applications requiring precise gain control and high signal fidelity, such as communications receivers, medical imaging systems, and test and measurement equipment.

Applications:

  • Communications Receivers: Automatic gain control (AGC) in wireless and wired communication systems.
  • Medical Imaging: Ultrasound, MRI, and other medical imaging modalities.
  • Test and Measurement: Signal conditioning and gain control in oscilloscopes, spectrum analyzers, and other test equipment.
  • Radar Systems: Receiver gain control in radar applications.
  • Data Acquisition Systems: Amplifying and conditioning signals from sensors and other sources.

Features:

  • Digital Gain Control: Precise gain adjustment via a serial interface.
  • Wide Bandwidth: Supports high-frequency signals with minimal distortion.
  • Low Noise: Minimizes noise contribution, improving signal-to-noise ratio (SNR).
  • High Linearity: Low distortion for accurate signal amplification.
  • Differential Input and Output: Provides common-mode noise rejection and improves signal integrity.
  • Shutdown Mode: Reduces power consumption when the amplifier is not in use.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Precise Gain Control: Digital gain control allows for accurate adjustment of the amplifier's gain.
  • High Signal Fidelity: Wide bandwidth, low noise, and high linearity ensure faithful signal amplification.
  • Improved System Performance: High SNR improves overall system performance.
  • Reduced Power Consumption: Shutdown mode minimizes power consumption when the amplifier is not in use.
  • Simplified System Design: Integrated features simplify circuit design and reduce the need for external components.

Additional Details: The LMH6517SQ typically features a gain range that can be adjusted digitally. It operates with a supply voltage (usually single supply) and has a wide bandwidth. The gain is typically controlled via a serial interface such as SPI. Consult the datasheet to find the exact gain range, bandwidth, noise figure, linearity specifications (e.g., third-order intercept point or TOI), supply voltage range and package details.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3520 $61.0560
6+ $16.6991 $100.1946
10+ $16.1773 $161.7730
13+ $15.6554 $203.5202
17+ $15.1336 $257.2712
23+ $13.5680 $312.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,888 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess