EN
  • EN
  • DE

LMH6559MFX

Part No LMH6559MFX
Manufacturer National Semiconductor (TI)
Description High-Speed, Closed-Loop Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201483-LMH6559MFX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6559MFX CAD Model

Description

The LMH6559MFX is a high-speed, digitally controlled variable gain amplifier (DVGA) from Texas Instruments (formerly National Semiconductor). It offers precise gain adjustment and high bandwidth, making it suitable for various signal processing applications. The MFX suffix indicates a specific package or temperature range.

Applications:

  • Software Defined Radio (SDR)
  • Medical Imaging
  • Test and Measurement equipment
  • Radar systems
  • High-speed data acquisition

Features:

  • Digitally controlled gain adjustment
  • High bandwidth
  • Low noise
  • Excellent linearity
  • Differential input and output
  • Precise gain control

Benefits:

  • Enables precise signal level control in dynamic environments.
  • Supports high data rates and wideband signals.
  • Minimizes signal degradation.
  • Ensures accurate signal amplification.
  • Reduces common-mode noise and distortion.
  • Allows for fine-tuning of signal levels for optimal performance.

Specifications:

Key specifications include a bandwidth typically in the hundreds of MHz range, a gain adjustment range that can exceed 40dB, and a low noise figure. The gain is controlled through a digital interface (typically SPI or parallel). Power supply requirements are usually in the range of ±5V. Refer to the manufacturer's datasheet for comprehensive and precise specifications for the specific LMH6559MFX variant.

The LMH6559MFX's combination of high bandwidth, precise gain control, and low noise makes it a valuable component in demanding signal processing systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess