EN
  • EN
  • DE

LMH6580VS

Part No LMH6580VS
Manufacturer National Semiconductor (TI)
Description 8x4 500MHz Analog Crosspoint Switch, Gain of 1, Gain of 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201492-LMH6580VS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6580VS CAD Model

Description

The LMH6580VS is a high-performance, digitally controlled variable gain amplifier (DVGA) designed for a wide range of applications requiring precise gain control. This device offers exceptional linearity, low noise, and a wide bandwidth, making it suitable for demanding signal processing tasks.

Applications:

  • Ultrasound imaging: Used in medical ultrasound equipment to amplify and process received signals.
  • Wireless communications: Provides gain control in radio frequency (RF) transceivers.
  • Test and measurement equipment: Used in oscilloscopes, spectrum analyzers, and other test instruments.
  • Data acquisition systems: Amplifies and conditions analog signals for digitization.
  • Video processing: Provides gain control in video amplifiers and distribution systems.

Features:

  • Digitally controlled gain: Precise gain adjustment via a serial interface.
  • High bandwidth: Supports high-frequency signals without significant attenuation.
  • Low noise: Minimizes noise contribution to the signal chain.
  • Excellent linearity: Maintains signal fidelity over a wide input range.
  • Differential inputs and outputs: Provides common-mode noise rejection and improved signal integrity.

Benefits:

  • Precise gain control: Allows for accurate signal amplification and attenuation.
  • Improved signal quality: Low noise and excellent linearity ensure high signal fidelity.
  • Simplified system design: Digital gain control simplifies calibration and adjustment.
  • Increased system performance: High bandwidth enables support for high-frequency signals.
  • Reduced system cost: Integration of gain control functionality reduces component count.

Additional Details:

The LMH6580VS operates from a dual power supply and is available in a surface-mount package. It features a serial peripheral interface (SPI) for digital gain control and a shutdown mode for power savings. The device is designed for optimal performance in high-speed, high-precision applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2223 $92.4446
3+ $37.9260 $113.7780
5+ $36.7408 $183.7040
6+ $35.5556 $213.3336
8+ $34.3704 $274.9632
10+ $30.8149 $308.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess