EN
  • EN
  • DE

SI9947DY-T1

Part No SI9947DY-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323318-SI9947DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9947DY-T1 CAD Model

Description

The SI9947DY-T1 is a surface-mount N-Channel MOSFET manufactured by Silicon Labs. It is designed for use in a variety of power management and switching applications, offering efficient performance and compact size. This MOSFET is known for its low on-resistance, which contributes to reduced power loss and improved overall efficiency in circuits. The -T1 suffix typically denotes a specific tape and reel packaging for automated assembly processes.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control circuits

Features:

  • Low on-resistance (RDS(on)) for efficient power conversion
  • Surface-mount package for compact designs
  • Logic-level gate drive, enabling direct drive from microcontrollers
  • High-speed switching capability
  • Avalanche rated for ruggedness and reliability
  • -T1 suffix indicates tape and reel packaging for automated assembly

Benefits:

  • Improved energy efficiency due to low RDS(on)
  • Reduced component count and board space due to small package size
  • Simplified gate drive circuitry
  • Enhanced system reliability due to avalanche rating
  • Higher switching frequencies due to fast switching speed
  • Suitable for high volume automated assembly lines due to tape and reel packaging

Additional Details:

The SI9947DY-T1 typically features a drain-source voltage (VDS) rating that makes it suitable for various applications. Its gate threshold voltage (VGS(th)) allows it to be easily driven by logic-level signals, simplifying the design of control circuits. The device's low gate charge contributes to its fast switching speed and reduced power dissipation. It is available in a standard surface-mount package, making it easy to integrate into automated assembly processes.

The datasheet specifies maximum ratings for drain current, power dissipation, and operating temperature, ensuring designers can properly utilize the device within its safe operating area. Careful consideration of these parameters is crucial to maintaining the device's reliability and preventing premature failure. Its thermal resistance characteristics are also important for thermal management considerations in high-power applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess