EN
  • EN
  • DE

LSD4F5432(MSP430V127IPMR)

Part No LSD4F5432(MSP430V127IPMR)
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 92411-LSD4F5432(MSP430V127IPMR)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LSD4F5432(MSP430V127IPMR) CAD Model

Description

The LSD4F5432 (MSP430V127IPMR) is a high-performance, mixed-signal microcontroller from Texas Instruments. This product is part of Texas Instruments' MSP430 family of ultra-low-power microcontrollers designed for a wide range of applications.

  • CPU: Powerful 16-bit RISC CPU
  • Memory: 32KB of flash memory and 1KB of RAM
  • Timers: Two 16-bit timers
  • Communication: Universal serial communication interface
  • Converter: 10-bit A/D converter
  • Comparator: Versatile analog comparator
  • DCO: Digitally controlled oscillator (DCO) for fast wake-up from low-power modes
  • Power Modes: Five software selectable power modes
  • Reset Functions: Brown-out reset and power-on reset
  • Watchdog Timer: Included for reliable operation
  • Operating Voltage: 1.8V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: 64-pin QFP

This microcontroller is versatile and suitable for applications such as industrial control, hand-held meters, and low-power sensors due to its low power consumption, robust features, and wide operating voltage range.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0093
NXP / Nexperia
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess