EN
  • EN
  • DE

LMK03002ISQ

Part No LMK03002ISQ
Manufacturer National Semiconductor (TI)
Description Precision Clock Conditioner with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201664-LMK03002ISQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK03002ISQ CAD Model

Description

The LMK03002ISQ is a precision clock conditioner with integrated fractional-N frequency synthesizer from National Semiconductor (now Texas Instruments). It is designed to clean and distribute clock signals in high-performance systems, offering low phase noise and high output frequency flexibility. It is commonly used in networking equipment, telecommunications systems, and high-speed data acquisition.

Applications

  • Networking equipment
  • Telecommunications systems
  • High-speed data acquisition
  • Wireless base stations
  • Test and measurement equipment

Features

  • Integrated fractional-N frequency synthesizer
  • Low phase noise performance
  • Two differential clock outputs
  • Output frequency up to 200 MHz
  • Input clock frequency up to 200 MHz
  • Programmable output divider
  • I2C control interface

Benefits

  • Improved system performance due to low phase noise clock signals.
  • Flexibility in clock frequency selection through integrated synthesizer.
  • Simplified clock distribution with two differential outputs.
  • Easy configuration and control via I2C interface.
  • Reduced BOM cost by integrating multiple clock conditioning functions.

Additional Details

The LMK03002ISQ features two differential clock outputs that can operate at frequencies up to 200 MHz. The device includes an integrated fractional-N synthesizer that allows for precise frequency generation. The I2C interface enables easy configuration and control of the device. The clock outputs can be configured to drive various load impedances. The low phase noise performance of the LMK03002ISQ ensures clean clock signals, which is critical for high-speed data transmission and signal processing applications. The device operates from a 3.3V power supply and is available in a QFN package. It supports a wide range of input clock frequencies, making it a versatile solution for various clock conditioning needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5842 $58.7526
8+ $16.0695 $128.5560
12+ $15.5671 $186.8052
16+ $15.0647 $241.0352
20+ $14.5634 $291.2680
27+ $13.0561 $352.5147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess