EN
  • EN
  • DE

LMK03200ISQE

Part No LMK03200ISQE
Manufacturer National Semiconductor (TI)
Description Precision 0-Delay Clock Conditioner with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201668-LMK03200ISQE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK03200ISQE CAD Model

Description

The LMK03200ISQE is a high-performance, low-noise clock jitter cleaner with dual PLLs and integrated voltage-controlled oscillators (VCOs). Manufactured by Texas Instruments (TI), this device is designed for demanding applications requiring precise clock generation and distribution.

Applications

  • High-speed data acquisition systems
  • Wireless base stations
  • Networking equipment (routers, switches)
  • Test and measurement equipment
  • Medical imaging devices

Features

  • Dual PLL architecture: Enables flexible clock generation and jitter attenuation.
  • Integrated VCOs: Provide wide frequency range and excellent phase noise performance.
  • Low output jitter: Ensures high signal integrity in sensitive applications.
  • Multiple output clocks: Allows for simultaneous generation of different frequencies.
  • Programmable dividers: Offer flexibility in clock frequency selection.
  • SPI interface: Facilitates easy configuration and control.
  • Supply Voltage: Operates at a supply voltage range which is typically 3.3V.
  • Package: Available in a space-saving package.

Benefits

  • Improved system performance: Low jitter clocks enhance data throughput and reduce bit error rates.
  • Simplified clock tree design: Integrated VCOs and dividers minimize the need for external components.
  • Reduced BOM cost: Integration of multiple functions lowers overall system cost.
  • Increased design flexibility: Programmable features allow for customization to specific application requirements.
  • Enhanced reliability: High-quality design and manufacturing ensure long-term performance.

Additional Details

The LMK03200ISQE's dual PLL architecture allows for independent optimization of jitter performance and frequency synthesis. The integrated VCOs cover a wide frequency range, eliminating the need for external VCOs in many applications. The device features multiple output clocks, each with programmable dividers, enabling the generation of different frequencies simultaneously. The SPI interface allows for easy configuration and control of the device's parameters. The device is designed to meet the stringent jitter requirements of high-speed data acquisition systems, wireless base stations, and networking equipment.

The LMK03200ISQE is typically available in a small, surface-mount package, making it suitable for space-constrained applications. It is also designed for low power consumption. It's specifically engineered to provide the low phase noise performance required in communication systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9969 $56.9907
7+ $15.5872 $109.1104
10+ $15.1001 $151.0010
14+ $14.6130 $204.5820
18+ $14.1259 $254.2662
24+ $12.6646 $303.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,066 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess