EN
  • EN
  • DE

LMP2232BMME

Part No LMP2232BMME
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, 1.8V, Precision, Operational Amplifier with CMOS Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201765-LMP2232BMME
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP2232BMME CAD Model

Description

The LMP2232BMME is a precision, low noise, low input bias current operational amplifier from Texas Instruments (formerly National Semiconductor). It's designed for applications requiring high accuracy, low distortion, and stable performance over a wide temperature range. Its excellent input characteristics and low noise make it ideal for sensor signal conditioning, precision instrumentation, and audio amplification.

Applications:

  • Sensor Signal Conditioning: Amplifies and filters signals from sensors such as pressure sensors, temperature sensors, and strain gauges.
  • Precision Instrumentation: Used in high-accuracy measurement equipment, data acquisition systems, and laboratory instruments.
  • Audio Amplification: Employed in audio preamplifiers, microphone amplifiers, and other audio circuits.
  • Medical Instrumentation: Found in medical monitoring equipment, diagnostic devices, and patient monitoring systems.
  • Data Acquisition Systems: Used to amplify and buffer analog signals before digitization.

Features:

  • Low Noise: Provides low input voltage noise for high signal-to-noise ratio. Typical input voltage noise is around 2.9 nV/√Hz.
  • Low Input Bias Current: Minimizes errors due to input bias current. Input bias current is typically around 10 pA.
  • Low Offset Voltage: Ensures high accuracy in precision applications. Offset voltage is typically around 150 µV.
  • High Open-Loop Gain: Provides high gain for accurate amplification. Open-loop gain is typically around 120 dB.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically from 2.7V to 12V.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails.
  • Micro Miniature Package: Available in a Micro Miniature (MSOP) package for space-saving designs.

Benefits:

  • High Accuracy: Low offset voltage and low input bias current ensure high accuracy.
  • Low Noise: Low noise performance enhances signal-to-noise ratio.
  • Wide Bandwidth: Supports a wide bandwidth for various applications.
  • Stable Performance: Provides stable performance over temperature variations.
  • Easy to Use: Easy to implement in various circuit designs.

Additional Details:

The LMP2232BMME has a typical gain bandwidth product of 3 MHz and a slew rate of 1.4 V/µs. It is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. The rail-to-rail output swing maximizes the dynamic range of the amplifier. The device's low distortion makes it suitable for audio applications requiring high fidelity. This operational amplifier is a versatile choice for a wide range of applications requiring high precision, low noise, and stable performance. Its features and performance characteristics make it a popular choice for precision instrumentation, sensor signal conditioning, and audio amplification. The LMP2232 is commonly found in applications where maintaining accuracy and minimizing noise are critical factors.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess