EN
  • EN
  • DE

LMP7717MFE

Part No LMP7717MFE
Manufacturer National Semiconductor (TI)
Description 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201808-LMP7717MFE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP7717MFE CAD Model

Description

The LMP7717MFE is a precision operational amplifier (op-amp) manufactured by Texas Instruments (formerly National Semiconductor). It's designed for applications requiring very low input bias current, low noise, and high precision. These characteristics make it suitable for sensitive measurement and amplification circuits, particularly those involving high-impedance sensors or sources.

Applications:

  • Photodiode Amplifiers: Amplifying the output signal from photodiodes in light detection and measurement systems.
  • pH Meters: Buffering and amplifying the signal from pH electrodes.
  • Electrochemical Sensors: Interfacing with electrochemical sensors for various analytical measurements.
  • Leakage Current Measurement: Measuring very small currents in sensitive electronic devices.
  • High-Impedance Buffer Amplifiers: Providing a high-input impedance buffer for sensitive signals.

Features:

  • Ultra-Low Input Bias Current: Minimizes errors caused by input bias current, crucial for high-impedance sources.
  • Low Noise: Reduces noise contribution in sensitive signal amplification.
  • High Open-Loop Gain: Provides high gain for accurate amplification.
  • Low Offset Voltage: Minimizes DC errors in the output signal.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails.

Benefits:

  • High Accuracy Measurements: Enables accurate measurement of weak signals from high-impedance sensors.
  • Improved Signal-to-Noise Ratio: Low noise characteristics enhance the signal-to-noise ratio in sensitive applications.
  • Wide Dynamic Range: Rail-to-rail output swing maximizes the dynamic range of the amplifier.
  • Reduced Error: Low input bias current and offset voltage minimize DC errors in the output signal.
  • Stable Operation: Designed for stable operation in various circuit configurations.

Additional Details:

The LMP7717MFE typically comes in a small outline package (e.g., SOIC, MSOP). Key specifications include input bias current, input offset voltage, input noise voltage, open-loop gain, and operating temperature range. Proper layout and grounding techniques are essential to minimize noise and ensure stable operation. The datasheet provides detailed guidance on PCB layout and component selection. The operating temperature range is typically -40°C to +125°C. The LMP7717 is often used with external compensation components to optimize its performance for specific applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5272 $50.5440
49+ $2.0736 $101.6064
75+ $2.0088 $150.6600
103+ $1.9440 $200.2320
134+ $1.8792 $251.8128
179+ $1.6848 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess