EN
  • EN
  • DE
  • IT

LMS485EIM

Part No LMS485EIM
Manufacturer National Semiconductor (TI)
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power RS-485 / RS-422 Differential Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201957-LMS485EIM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS485EIM CAD Model

Description

The LMS485EIM is a low-power differential line transceiver designed for RS-485 communication networks. Manufactured by National Semiconductor (now Texas Instruments), this device enables robust and reliable data transmission over long distances in noisy environments. It meets the TIA/EIA-485 standard, making it suitable for a wide range of industrial and commercial applications.

Applications:

  • Industrial automation
  • Building automation
  • Motor control
  • Lighting control
  • Security systems

Features:

  • RS-485 compliant transceiver
  • Low power consumption
  • Single 5V supply operation
  • Half-duplex communication
  • Thermal shutdown protection

Benefits:

  • Reliable data transmission in noisy environments
  • Long-distance communication capability
  • Reduced power consumption for energy-efficient systems
  • Simplified system design
  • Enhanced system protection against over-temperature conditions

Additional Details:

The LMS485EIM typically operates from a single 5V supply and features a low quiescent current, reducing power consumption. It supports data rates up to 10 Mbps, enabling high-speed communication. The differential signaling provides excellent noise immunity, ensuring reliable data transmission even in electrically noisy environments. The device includes thermal shutdown protection, which automatically disables the driver outputs if the junction temperature exceeds a certain threshold, preventing damage to the IC. It is commonly available in an 8-pin SOIC package. Texas Instruments provides comprehensive datasheets including detailed electrical specifications, application diagrams, and layout recommendations.

This RS-485 transceiver is well-suited for various applications where robust and reliable data communication is essential. Its low power consumption and high noise immunity make it an excellent choice for industrial and commercial environments. The thermal shutdown protection enhances system reliability and prevents damage from over-temperature conditions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess