EN
  • EN
  • DE

LMS8117ADTX-ADJ

Part No LMS8117ADTX-ADJ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201975-LMS8117ADTX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117ADTX-ADJ CAD Model

Description

The LMS8117ADTX-ADJ is a low dropout (LDO) voltage regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and adjustable output voltage from a higher input voltage. This particular version is adjustable, allowing the user to set the output voltage via external resistors.

Applications:

  • High-Efficiency Linear Regulators: Used for post-regulation in switching power supplies.
  • Battery Chargers: Employed in various battery charging circuits.
  • Motherboard Applications: Provides stable voltage for critical components.
  • Graphics Cards: Powers voltage-sensitive parts of graphics cards.
  • Set Top Boxes: Supplies power to various components within set-top boxes.
  • LCD Monitors: Used in the power supply section to provide stable voltage to the LCD panel and control circuitry.

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A, allowing operation with a small difference between input and output voltage.
  • Adjustable Output Voltage: Output voltage can be adjusted from 1.25V to 13.8V with external resistors.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reverse polarity.
  • Available in TO-252 Package: Offers good thermal performance.

Benefits:

  • Stable Output Voltage: Provides a consistent voltage supply, even with variations in input voltage or load current.
  • High Efficiency: Low dropout voltage minimizes power dissipation, improving efficiency.
  • Protection Features: Built-in protection against overcurrent, thermal overload, and reverse battery connection enhances reliability.
  • Flexibility: Adjustable output voltage allows the regulator to be used in a variety of applications.
  • Simple to Use: Requires only a few external components for operation.

Additional Details:

The LMS8117ADTX-ADJ requires external resistors to set the desired output voltage. The output voltage is determined by the following equation: VOUT = 1.25V * (1 + R2/R1), where R1 and R2 are the external resistors. The regulator is specified for operation over a temperature range of -40°C to +125°C. The TO-252 package is designed for surface mounting and offers good thermal resistance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess