EN
  • EN
  • DE

LMV115MG

Part No LMV115MG
Manufacturer National Semiconductor (TI)
Description GSM Baseband 30MHz 2.8V Oscillator Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1202041-LMV115MG
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV115MG CAD Model

Description

The LMV115MG is a wideband operational amplifier (op-amp) from National Semiconductor, now part of Texas Instruments (TI). It is designed for high-speed and low-voltage operation, making it suitable for a wide range of applications, including video amplification, signal conditioning, and communication systems. The op-amp features excellent bandwidth and slew rate, enabling it to process high-frequency signals with minimal distortion.

Applications:

  • Video amplification
  • Signal conditioning
  • Communication systems
  • Instrumentation amplifiers
  • Active filters

Features:

  • Wide bandwidth
  • High slew rate
  • Low voltage operation
  • Low input bias current
  • Low offset voltage
  • Rail-to-rail output swing
  • Stable with capacitive loads

Benefits:

  • High-Speed Performance: Wide bandwidth and high slew rate enable accurate processing of high-frequency signals.
  • Low-Voltage Operation: Suitable for battery-powered devices and other low-voltage applications.
  • Accurate Signal Amplification: Low input bias current and low offset voltage ensure precise amplification of input signals.
  • Versatile Applications: Rail-to-rail output swing maximizes dynamic range and allows for versatile use in various circuits.
  • Stable Operation: Stable with capacitive loads, ensuring reliable performance in different circuit configurations.

Technical Specifications:

The LMV115MG operates at low voltage and offers a wide bandwidth and high slew rate. Its low input bias current and low offset voltage contribute to accurate signal amplification. The rail-to-rail output swing enables a large dynamic range. The op-amp is designed to be stable with capacitive loads, making it suitable for a variety of applications. It is available in a small package, making it suitable for compact electronic designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2876 $61.1504
10+ $12.5445 $125.4450
15+ $12.1518 $182.2770
20+ $11.7602 $235.2040
26+ $11.3675 $295.5550
34+ $10.1917 $346.5178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess