The LMV358Q1MA is a low-voltage, general-purpose operational amplifier (op-amp) from Texas Instruments (formerly National Semiconductor). This device is part of the LMV358 family and is specifically designed for automotive applications, indicated by the 'Q1' suffix. It operates from a single supply voltage as low as 2.7V, making it suitable for battery-powered systems and other low-voltage applications.
Applications
- Automotive sensor amplifiers
- Automotive electronic control units (ECUs)
- Battery-powered systems
- Portable instrumentation
- Active filters
- General-purpose signal amplification
Features
- Low voltage operation: Operates from a single supply voltage of 2.7V to 5.5V, making it ideal for battery-powered applications.
- Rail-to-rail output swing: Provides maximum output voltage swing, allowing for a wider dynamic range.
- Low input bias current: Minimizes errors due to input impedance mismatches.
- Low offset voltage: Ensures accurate signal amplification.
- Wide bandwidth: Offers a bandwidth of 1 MHz, suitable for a variety of applications.
- Automotive qualified: Meets stringent automotive requirements for reliability and performance.
- AEC-Q100 qualified: Specifically tested and qualified for automotive applications.
Benefits
- Extended battery life: Low voltage operation and low power consumption contribute to longer battery life in portable devices.
- Improved signal integrity: Rail-to-rail output swing maximizes signal dynamic range and reduces distortion.
- Accurate signal amplification: Low input bias current and low offset voltage ensure accurate signal amplification.
- Reliable performance in harsh environments: Automotive qualification guarantees reliable performance in demanding automotive conditions.
- Simplified system design: Single supply operation simplifies power supply design.
Additional Details
The LMV358Q1MA is a dual operational amplifier, meaning it contains two independent op-amps within a single package. This allows for more compact designs and reduces component count. The op-amp is designed for stability with capacitive loads, making it suitable for use in active filter circuits and other applications where capacitive loading is present. The device is available in a small outline integrated circuit (SOIC) package, which is suitable for surface mount assembly. The LMV358Q1MA is a cost-effective solution for a wide range of signal amplification applications. The automotive qualification ensures a high level of reliability and robustness, making it a suitable choice for automotive electronics.