EN
  • EN
  • DE
  • IT

LP38502TJ-ADJ

Part No LP38502TJ-ADJ
Manufacturer National Semiconductor (TI)
Description 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203261-LP38502TJ-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38502TJ-ADJ CAD Model

Description

The LP38502TJ-ADJ is a high-current, fast-response voltage regulator capable of providing a stable and adjustable output voltage. It is designed for applications requiring high efficiency and low dropout voltage.

Applications:

  • Microprocessor Power Supplies: Provides regulated voltage for microprocessors in embedded systems and computers.
  • FPGA Power Supplies: Used to power FPGAs in various applications, including industrial control and telecommunications.
  • Post Regulators: Employed as post regulators to improve the performance of switching power supplies.
  • Battery-Powered Systems: Suitable for battery-powered systems requiring high efficiency and low dropout voltage.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • High Current Output: Provides high current output for demanding applications.
  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage.
  • Fast Transient Response: Quickly responds to changes in load current, maintaining stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.

Benefits:

  • Stable Voltage Regulation: Provides stable and regulated output voltage, ensuring reliable operation of sensitive electronic components.
  • High Efficiency: Low dropout voltage and efficient design minimize power dissipation, extending battery life in portable applications.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Robust Protection: Overcurrent protection and thermal shutdown features enhance the reliability and lifespan of the regulator.

Additional Details:

The LP38502TJ-ADJ has a wide input voltage range and can deliver up to 3A of output current. It is available in a TO-263 package. The adjustment is achieved via external resistors allowing fine tuning of the output voltage to meet the specific application needs. Detailed specifications, including dropout voltage vs. current and thermal resistance, are available in the manufacturer's datasheet.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2843 $59.1174
42+ $2.6948 $113.1816
65+ $2.6106 $169.6890
89+ $2.5264 $224.8496
115+ $2.4422 $280.8530
154+ $2.1895 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,974 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess