EN
  • EN
  • DE
  • IT

LP38513TJ-ADJ

Part No LP38513TJ-ADJ
Manufacturer National Semiconductor (TI)
Description 3A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203284-LP38513TJ-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38513TJ-ADJ CAD Model

Description

The LP38513TJ-ADJ is a high-performance, low-dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). This regulator is designed to provide a stable and accurate output voltage from a wide input voltage range while consuming minimal quiescent current. It is an adjustable voltage regulator that allows users to set the output voltage to their specific needs, making it versatile for various applications.

Applications:

  • Post Regulation for Switching Power Supplies: Used to reduce ripple and noise.
  • Battery-Powered Systems: Efficient voltage regulation in portable devices.
  • Microprocessor Core and I/O Power: Provides clean power for sensitive digital circuits.
  • Instrumentation: Powering precision analog components.
  • Industrial Control Systems: Providing stable voltage in harsh environments.

Features:

  • Adjustable Output Voltage: Allows users to set the output voltage via external resistors.
  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent and Overtemperature Protection: Enhances reliability and prevents damage.
  • Enable Pin: Allows for remote on/off control.

Benefits:

  • Improved System Efficiency: Low dropout voltage and quiescent current reduce power loss.
  • Enhanced System Stability: Accurate voltage regulation ensures reliable operation.
  • Increased Design Flexibility: Adjustable output voltage accommodates various voltage requirements.
  • Extended Battery Life: Low power consumption is ideal for battery-powered devices.
  • Robust Protection: Overcurrent and overtemperature protection prevent component failure.

Additional Details:

The LP38513TJ-ADJ typically supports an input voltage range of 2.5V to 5.5V. The dropout voltage is typically less than 200mV at full load. It also features thermal shutdown and current limit protection to ensure the regulator's survival in fault conditions. The output voltage can be adjusted using two external resistors, allowing for precise voltage settings. The enable pin provides a convenient way to shut down the regulator, further reducing power consumption when the device is not in use. It is typically available in a small surface-mount package, making it suitable for space-constrained applications. The high accuracy and low noise performance make it suitable for powering sensitive analog and digital circuits, ensuring optimal performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1651 $56.9718
44+ $2.5971 $114.2724
67+ $2.5160 $168.5720
93+ $2.4348 $226.4364
119+ $2.3536 $280.0784
160+ $2.1101 $337.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,434 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess