EN
  • EN
  • DE

LP3966ET-3.3

Part No LP3966ET-3.3
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203755-LP3966ET-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3966ET-3.3 CAD Model

Description

The LP3966ET-3.3 is a 800mA Fast Response Ultra Low Dropout (ULDO) Regulator manufactured by National Semiconductor (now Texas Instruments). This regulator is designed to provide a stable 3.3V output voltage from a lower input voltage with minimal dropout voltage and fast transient response. It is optimized for portable applications, battery-powered systems, and other applications where efficiency and transient performance are critical.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Battery-Powered Systems: Powering devices from batteries, such as Li-Ion or Li-Polymer.
  • Microprocessor Core Power: Providing a stable 3.3V supply for microprocessors and microcontrollers.
  • Post-Regulation for Switching Regulators: Improving the output voltage regulation of switching regulators.
  • Noise-Sensitive Applications: Providing a clean and stable power supply for noise-sensitive circuits.

Features

  • Ultra Low Dropout Voltage: Minimal voltage drop between input and output for extended battery life.
  • Fast Transient Response: Rapid response to changes in load current, ensuring stable output voltage.
  • 800mA Output Current: Capable of delivering up to 800mA of output current.
  • Stable with Ceramic Output Capacitors: Stable operation with low-ESR ceramic output capacitors.
  • Current Limiting: Limits the output current to protect the IC and the load.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds a safe limit.
  • Enable Pin: Enable pin for controlling the output state.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Extended Battery Life: Ultra-low dropout voltage maximizes battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage under varying load conditions.
  • Simplified Design: Stable operation with ceramic output capacitors simplifies the design.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.
  • Robust Protection: Built-in protection features ensure reliable operation.

Additional Details

The LP3966ET-3.3 utilizes a unique architecture to achieve ultra-low dropout voltage and fast transient response. The internal circuitry is carefully designed to minimize quiescent current and maximize efficiency. The device is stable with low-ESR ceramic output capacitors, eliminating the need for bulky tantalum or electrolytic capacitors. Texas Instruments (formerly National Semiconductor) provides detailed datasheets, application notes, and evaluation boards to assist designers in implementing the LP3966ET-3.3 in their applications. The device includes an enable pin that can be used to turn the output on or off, reducing power consumption when the regulator is not needed.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess