EN
  • EN
  • DE

SPX1117M3/TR

Part No SPX1117M3/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192444-SPX1117M3/TR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian SPX1117M3/TR CAD Model

Description

The SPX1117M3/TR is an adjustable and fixed voltage regulator manufactured by Exar Corporation. As a member of the SPX1117 family, it is designed to provide a stable and regulated voltage supply for various electronic applications. The '/TR' suffix indicates that the part is supplied in Tape and Reel packaging, suitable for automated assembly processes.

Applications

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable voltage output after a switching regulator.
  • Battery Chargers: Can be used in battery charging circuits to provide a controlled charging voltage.
  • Microprocessor and Logic Power Supplies: Provides a stable voltage for microprocessors, microcontrollers, and other digital logic circuits.
  • Instrumentation: Supplies precise voltage to sensitive measurement instruments.
  • Adjustable Power Supplies: Can be configured to provide a variable output voltage using external resistors.

Features

  • Adjustable Output Voltage: The adjustable version can provide a variable output voltage range using external resistors.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Current Limiting: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Tape and Reel Packaging: Supplied in tape and reel for automated assembly.

Benefits

  • Versatile Application: Suitable for a wide range of voltage regulation applications due to its adjustable output voltage capability.
  • Efficient Operation: Low dropout voltage minimizes power dissipation and increases efficiency.
  • Enhanced Reliability: Built-in protection features such as current limiting and thermal shutdown ensure robust performance and longevity.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Automated Assembly: Tape and reel packaging facilitates efficient manufacturing.

Additional Details

The SPX1117M3/TR is designed to operate over a wide temperature range. It is available in a surface-mount package. The adjustable version requires two external resistors to set the desired output voltage. The device is lead-free and RoHS compliant.

Consult the datasheet for specific operating conditions, recommended component values, and thermal characteristics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess