The LP5520TL is a highly integrated LED driver from National Semiconductor (now Texas Instruments). This device is designed to drive up to four independent LEDs with programmable current and dimming control. It is commonly used in mobile devices, portable displays, and other applications requiring precise LED brightness control.
Applications:
- Mobile phones
- Portable media players
- LCD backlighting
- RGB LED control
- Indicator lights
Features:
- Drives up to four LEDs
- Programmable LED current
- PWM dimming control
- I2C interface
- High efficiency
- Small package size
Benefits:
- Precise LED Control: Allows for precise adjustment of LED brightness and color, enhancing display quality.
- Energy Efficient: The high-efficiency design minimizes power consumption, extending battery life in portable devices.
- Flexible Dimming: PWM dimming provides smooth and flicker-free brightness control.
- Simplified System Integration: The I2C interface simplifies communication with a microcontroller.
Specifications:
The LP5520TL operates from a supply voltage range of 2.5V to 5.5V. It provides individual current control for each LED, with a maximum current of up to 25mA per LED. The device uses a PWM dimming scheme for precise brightness control. The I2C interface allows for easy configuration and control. The device is available in a small, thermally enhanced package, such as a thin leadless package (TLP). The operating temperature range is typically from -40°C to +85°C.