EN
  • EN
  • DE

MM54C04J/883C

Part No MM54C04J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021186-MM54C04J/883C
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C04J/883C CAD Model

Description

The MM54C04J/883C is a Hex Inverter manufactured by National Semiconductor (now Texas Instruments). It is part of the 54C00 series of CMOS logic gates, known for their low power consumption and wide operating voltage range. The '/883C' designation indicates that this specific part is manufactured to meet stringent military specifications for temperature range, reliability, and performance.

Applications

  • Military and aerospace applications
  • High-reliability industrial control systems
  • Data communication systems
  • Instrumentation and measurement equipment
  • Logic signal inversion

Features

  • Hex Inverter: Contains six independent inverting gates.
  • CMOS Technology: Offers very low static power consumption.
  • Wide Operating Voltage Range: Typically operates from 3V to 15V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Military Temperature Range: Operates reliably over a wide temperature range (typically -55°C to +125°C).
  • 883C Processing: Manufactured and tested to meet stringent military standards for quality and reliability.

Benefits

  • High Reliability: Meets military specifications for demanding applications.
  • Low Power Consumption: Minimizes power requirements in battery-powered or energy-sensitive systems.
  • Versatile Logic Function: Can be used for a variety of logic signal inversion and buffering applications.
  • Wide Operating Voltage: Compatible with a variety of logic levels.
  • Robust Performance: Provides reliable operation in harsh environments.

Additional Details

The MM54C04J/883C comes in a ceramic Dual-In-Line Package (DIP), which provides excellent hermeticity and resistance to environmental factors. The 883C processing involves rigorous testing and screening procedures to ensure high quality and conformance to military standards. The input impedance of CMOS gates is very high, resulting in minimal loading on the driving circuit. The propagation delay of the inverter is dependent on the supply voltage and load capacitance. The output of the inverter switches to the opposite logic state of the input. This device is suitable for applications requiring high reliability and performance over a wide temperature range. Always refer to the official Texas Instruments datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. Understanding the pinout and truth table is crucial for proper implementation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess