EN
  • EN
  • DE

MM58248V

Part No MM58248V
Manufacturer National Semiconductor (TI)
Description High Voltage Display Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1224518-MM58248V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM58248V CAD Model

Description

The MM58248V is a CMOS Real-Time Clock (RTC) IC manufactured by National Semiconductor (now Texas Instruments). It provides accurate timekeeping and calendar information, even when the main system power is off, thanks to its low-power design and external battery backup capability.

Applications:

  • Consumer Electronics: Clocks in appliances, set-top boxes, and audio/video equipment.
  • Industrial Control Systems: Time stamping of data and events in industrial automation.
  • Data Loggers: Keeping track of time in data logging applications.
  • Point-of-Sale (POS) Systems: Time and date stamping of transactions.
  • Medical Devices: Maintaining accurate time in medical equipment.

Features:

  • Real-Time Clock: Keeps track of seconds, minutes, hours, day of the week, date, month, and year.
  • Low Power Consumption: Minimizes battery drain for extended operation.
  • External Battery Backup: Maintains timekeeping when main power is lost.
  • CMOS Technology: Low power and high noise immunity.
  • Simple Interface: Easy to interface with microcontrollers and other digital systems.

Benefits:

  • Accurate Timekeeping: Provides reliable and precise time information.
  • Continuous Operation: Maintains timekeeping even during power outages.
  • Extended Battery Life: Low power consumption extends battery life in backup mode.
  • Simplified System Design: Easy to integrate into various applications.
  • Reduced System Cost: Cost-effective solution for real-time clock functionality.

Additional Details:

The MM58248V typically communicates with the host system through a simple serial interface, such as a 3-wire interface. It requires an external 32.768 kHz crystal oscillator for accurate timekeeping. The device includes registers for storing the time and calendar information, as well as control registers for configuring the device's operation. The specific operating voltage range, current consumption, and interface details are specified in the device's datasheet.

The IC is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device's reliability and accuracy are crucial for applications requiring precise time tracking.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess