EN
  • EN
  • DE

MM74HC646N

Part No MM74HC646N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079311-MM74HC646N
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC646N CAD Model

Description

The MM74HC646N is an Octal Transceiver/Register with 3-STATE Outputs manufactured by National Semiconductor (now Texas Instruments). It features eight bidirectional transceivers (A and B ports) that can either transmit data from A to B, B to A, or isolate the two ports. It also includes an internal register that can store data being transmitted. The 3-STATE outputs allow for bus isolation when the device is not actively transmitting data.

Applications

  • Microprocessor Systems
  • Memory Interface
  • Bidirectional Data Buffering
  • Data Bus Isolation
  • Peripheral Interfacing

Features

  • High Speed: Typical propagation delay of 15 ns
  • Bidirectional Data Flow: Allows data transmission in both directions
  • 3-STATE Outputs: Provides high impedance state for bus isolation
  • Internal Register: Stores data being transmitted
  • TTL Compatible Inputs: Directly interfaces with TTL logic

Benefits

  • Increased System Performance: High-speed operation reduces delays in data transfer
  • Simplified System Design: Bidirectional capability reduces component count
  • Enhanced Bus Management: 3-STATE outputs prevent bus contention
  • Provides temporary data storage
  • Easy Integration: TTL compatible inputs simplify interfacing with other logic devices

Additional Details

The MM74HC646N is housed in a DIP (Dual In-line Package). Several control inputs determine the operating mode. The direction control (DIR) input selects the direction of data flow. Output enable pins (/OE) control the 3-STATE outputs. The clock (CLK) input latches data into the internal register. This device is suitable for applications requiring bidirectional data transfer with temporary storage and bus isolation capabilities.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess