EN
  • EN
  • DE

MM74HC942WM

Part No MM74HC942WM
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993633-MM74HC942WM
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC942WM CAD Model

Description

The MM74HC942WM is a Phase Locked Loop (PLL) circuit from Texas Instruments (TI), originally manufactured by National Semiconductor. It's designed to provide stable and accurate frequency synthesis for a variety of applications.

Applications:

  • Frequency Synthesizers: Used to generate precise frequencies for communication and instrumentation systems.
  • Data Communications: Employed in modems and network interfaces for clock recovery and data synchronization.
  • RF Systems: Integrated into radio receivers and transmitters for frequency control.
  • Microprocessor Clock Generation: Can be used to generate stable clock signals for microprocessors.

Features:

  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, providing flexibility in system design.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Frequency Operation: Supports high-frequency operation, enabling fast frequency synthesis.
  • CMOS Technology: Fabricated using CMOS technology for low power and high noise immunity.

Benefits:

  • Stable Frequency Output: Provides a stable and accurate frequency output for reliable system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Versatile Applications: Can be used in a wide range of frequency synthesis applications.

Additional Details:

The MM74HC942WM requires external components such as a voltage-controlled oscillator (VCO) and loop filter components to function as a complete PLL. The loop filter is crucial for determining the stability and noise performance of the PLL. The specific VCO selection depends on the desired frequency range and performance requirements. Proper layout and decoupling techniques are important for minimizing noise and ensuring stable operation. Consult the datasheet for specific details on pin configurations, recommended operating conditions, and application examples.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess