EN
  • EN
  • DE

MM9654-SQA8

Part No MM9654-SQA8
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039684-MM9654-SQA8
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM9654-SQA8 CAD Model

Description

The MM9654-SQA8 is a Power Management IC (PMIC) manufactured by Texas Instruments (formerly National Semiconductor). It's designed to provide efficient and reliable power management in a variety of electronic devices.

Applications:

  • Laptop Computers: Provides voltage regulation and power distribution for various laptop components.
  • Tablet Computers: Used in tablets to manage power consumption and extend battery life.
  • Portable Devices: Suitable for use in other battery-powered portable devices requiring efficient power management.
  • Industrial Control Systems: Regulates power in industrial control boards.
  • Embedded Systems: Power management for various embedded applications.

Features:

  • Multiple Output Voltages: Provides several regulated output voltages to power different components of a system.
  • High Efficiency: Designed for high power conversion efficiency, minimizing power loss and heat generation.
  • Integrated Switching Regulators: Incorporates switching regulators for efficient voltage conversion.
  • Overvoltage Protection: Includes overvoltage protection circuitry to protect downstream components from damage.
  • Undervoltage Protection: Features undervoltage protection to prevent system malfunctions due to low voltage.
  • Overcurrent Protection: Implements overcurrent protection to limit current flow and prevent damage from short circuits.
  • Thermal Shutdown: Equipped with thermal shutdown protection to prevent overheating and potential damage to the IC and surrounding components.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Heat Generation: Efficient power conversion reduces heat generation, improving system reliability and longevity.
  • System Protection: Integrated protection features prevent damage from overvoltage, undervoltage, overcurrent, and overheating conditions.
  • Simplified Design: Integration of multiple power management functions simplifies system design and reduces the number of external components required.
  • Reliable Operation: Designed for stable and reliable operation in a variety of operating conditions.

Additional Details:

The MM9654-SQA8's specific electrical characteristics, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, are detailed in the Texas Instruments datasheet for this part. The package type and operating temperature range are also specified in the datasheet. The datasheet provides comprehensive information for designers to properly integrate this PMIC into their applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess