EN
  • EN
  • DE

TA0416A

Part No TA0416A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 864 MHz, 4 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033350-TA0416A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0416A CAD Model

Description

The TA0416A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is designed for RF applications, specifically to filter out unwanted frequencies and allow desired signals to pass through with minimal attenuation.

Applications

  • Wireless communication systems
  • Remote control systems
  • Radio receivers
  • RF Transmitters
  • ISM band applications

Features

  • Low insertion loss
  • Sharp rejection of unwanted signals
  • Small surface mount package
  • Stable performance
  • Customizable frequency response

Benefits

  • Improved Signal Quality: Sharp rejection of unwanted signals minimizes interference and improves the signal-to-noise ratio in communication systems.
  • Enhanced Receiver Sensitivity: Low insertion loss ensures that the desired signal is not significantly attenuated, improving receiver sensitivity.
  • Compact Design: The small surface mount package allows for space-efficient designs in portable devices.
  • Reliable Performance: Stable performance ensures consistent filtering characteristics over temperature and time.
  • Optimized System Performance: Customizable frequency response allows for precise filtering tailored to specific application requirements.

Additional Details

The TA0416A SAW filter is characterized by its center frequency, bandwidth, insertion loss, and rejection characteristics. The center frequency is the frequency at which the filter exhibits minimal attenuation. The bandwidth defines the range of frequencies that are allowed to pass through the filter with minimal attenuation. Insertion loss specifies the signal attenuation at the center frequency. Rejection characteristics describe the attenuation of signals outside the passband. The specific values for these parameters are detailed in the TAI-SAW TECHNOLOGY CO., LTD. datasheet. The SAW filter is fabricated using piezoelectric materials and precise photolithography techniques. Proper impedance matching is crucial for optimal performance. Consult the datasheet for detailed specifications, impedance matching recommendations, and operating temperature range.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess