EN
  • EN
  • DE

MMBFJ174

Part No MMBFJ174
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079376-MMBFJ174
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBFJ174 CAD Model

Description

The MMBFJ174 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Texas Instruments (formerly National Semiconductor). This transistor is designed for low-noise amplifier and switching applications. It offers high input impedance, low noise, and excellent switching characteristics, making it suitable for a variety of analog and switching circuits.

Applications:

  • Low-Noise Amplifiers: Amplifying weak signals in audio preamplifiers, instrumentation amplifiers, and communication receivers.
  • Analog Switches: Switching analog signals with minimal signal distortion.
  • Current Sources: Providing stable current sources in analog circuits.
  • Voltage Followers: Buffering voltage signals with high input impedance and low output impedance.
  • Mixers: Mixing signals in communication and signal processing applications.

Features:

  • P-Channel JFET: Provides high input impedance and low noise characteristics.
  • Low Noise: Minimizes noise contribution in amplifier circuits.
  • High Input Impedance: Offers high input impedance for minimal loading of signal sources.
  • Fast Switching Speed: Provides fast switching characteristics for switching applications.
  • Low On-Resistance: Minimizes voltage drop in switching applications.
  • Small Size: Compact footprint for space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Signal Fidelity: Maintains signal integrity in amplifier and switching circuits.
  • Low Noise Performance: Provides clean amplification of weak signals.
  • Versatile Applications: Suitable for a broad range of analog and switching applications.
  • Efficient Switching: Provides efficient switching performance with minimal power loss.
  • Reliable Performance: Delivers stable and consistent performance.

Additional Details:

The MMBFJ174 is typically packaged in a small surface-mount package such as a SOT-23 or similar. The gate-source cutoff voltage is typically in the range of -0.5V to -4.0V. The drain current is typically in the range of a few milliamperes. The device is designed to operate within a specified voltage and current range. It is commonly used in applications where low noise and high input impedance are essential. The small size and surface mount package make it suitable for automated assembly processes and high-density circuit designs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess