EN
  • EN
  • DE

NDF9409

Part No NDF9409
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984492-NDF9409
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDF9409 CAD Model

Description

The NDF9409 is an N-Channel enhancement mode MOSFET from National Semiconductor (now Texas Instruments). It is designed for high-efficiency power management applications, offering a low on-resistance and fast switching speeds. This makes it suitable for use in DC-DC converters, load switches, and motor control circuits.

Applications:

  • DC-DC Converters: Used as a switching element in step-up, step-down, and inverting DC-DC converters.
  • Load Switching: Efficiently switches power to various loads in portable devices and other electronic systems.
  • Motor Control: Used in motor control circuits for efficient and precise motor operation.
  • Power Management: Suitable for power management circuits in portable devices and other electronic systems.
  • Battery Management Systems (BMS): Used for controlling charging and discharging in battery-powered applications.

Features:

  • Low RDS(on): Minimizes power loss and improves efficiency in switching applications.
  • Fast Switching Speed: Enables efficient switching performance at high frequencies.
  • Low Gate Charge: Reduces gate drive requirements and switching losses.
  • Avalanche Rated: Offers increased robustness and reliability.
  • Lead-Free Package: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher efficiency.
  • Reduced Power Consumption: Low gate charge reduces gate drive requirements, leading to lower power consumption.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability and prevents overheating.
  • Enhanced Reliability: Avalanche rating provides increased robustness in demanding applications.
  • Environmentally Friendly: Lead-free package complies with environmental standards.

Technical Specifications: The NDF9409 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of around 15A, and an RDS(on) value of approximately 0.009 Ohms at a gate-source voltage of 10V. The gate threshold voltage is typically between 1V and 3V. It's commonly available in a TO-220 package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess